WAGO Relay, Spst, 250Vac, 5A; Contact Configuration Wago 859-353

Description
RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst, 250Vac, 5A; Contact Configuration Wago - 79K2249 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 5A; Contact Configuration Wago
79K2249
Relay, Spst, 250Vac, 5A; Contact Configuration Wago 79K2249
RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 79K2249
Product Name Relay, Spst, 250Vac, 5A; Contact Configuration Wago
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - G4W-2212P-US-TV5-HP-DC12 - 919452-G4W-2212P-US-TV5-HP-DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details