WAGO Relay module 859-302

Description
Relay module; Nominal input voltage: 5 VDC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 5 VDC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 859-302 - WAGO
Germantown, WI, United States
Relay module
859-302
Relay module 859-302
Relay module; Nominal input voltage: 5 VDC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 5 VDC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Electromechanical Interface Relays - 2792562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2792562
Electromechanical Interface Relays 2792562
WAGO 859-302 Relay Module

WAGO 859-302 Relay Module

Supplier's Site
Power Relays, Over 2 Amps - 2946-859-302-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-859-302-ND
Power Relays, Over 2 Amps 2946-859-302-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 250Vac, 5A; Contact Configuration Wago - 04M4817 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 5A; Contact Configuration Wago
04M4817
Relay, Spdt, 250Vac, 5A; Contact Configuration Wago 04M4817
RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 859-302 2792562 2946-859-302-ND 04M4817
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 5A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers