WAGO Basic Relay; Nominal Input Voltage Wago 858-152

Description
Basic relay; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Module width: 22 mm; Module height: 25 mm
Description
Basic relay; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Module width: 22 mm; Module height: 25 mm

Suppliers

Company
Product
Description
Supplier Links
Basic Relay; Nominal Input Voltage Wago - 76R6251 - Newark, An Avnet Company
Chicago, IL, United States
Basic Relay; Nominal Input Voltage Wago
76R6251
Basic Relay; Nominal Input Voltage Wago 76R6251
Basic relay; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Module width: 22 mm; Module height: 25 mm

Basic relay; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with gold contacts; with manual operation; Module width: 22 mm; Module height: 25 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R6251
Product Name Basic Relay; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details