WAGO Voltage Signal Conditioner; Bipolar Voltage Input Signal; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago 857-819

Description
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm RoHS Compliant: Yes
Description
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Signal Conditioner; Bipolar Voltage Input Signal; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago - 76R6249 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Signal Conditioner; Bipolar Voltage Input Signal; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago
76R6249
Voltage Signal Conditioner; Bipolar Voltage Input Signal; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago 76R6249
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm RoHS Compliant: Yes

Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R6249
Product Name Voltage Signal Conditioner; Bipolar Voltage Input Signal; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details