WAGO Solid-State Relay Module; Nominal Input Voltage Wago 857-708

Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 62T1671 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
62T1671
Solid-State Relay Module; Nominal Input Voltage Wago 62T1671
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1671
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating ? to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector/Terminal/Pin - 10742015 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
View Details