WAGO Solid-State Relay Module; Nominal Input Voltage Wago 857-707

Description
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Description
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 69R8032 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
69R8032
Solid-State Relay Module; Nominal Input Voltage Wago 69R8032
Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 115 V AC/DC; Output voltage range: 0 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69R8032
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating ? to 115 volts
Unlock Full Specs
to access all available technical data

Similar Products