WAGO Solid-State Timer Relay Module; Nominal Input Voltage Wago 857-634

Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm
Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Solid-State Timer Relay Module; Nominal Input Voltage Wago - 80Y0765 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Timer Relay Module; Nominal Input Voltage Wago
80Y0765
Solid-State Timer Relay Module; Nominal Input Voltage Wago 80Y0765
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm

Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0765
Product Name Solid-State Timer Relay Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details