WAGO Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 857-569

Description
Power signal conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width
Description
Power signal conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Suppliers

Company
Product
Description
Supplier Links
Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago - 53AC0561 - Newark, An Avnet Company
Chicago, IL, United States
Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
53AC0561
Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 53AC0561
Power signal conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Power signal conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AC0561
Product Name Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details