WAGO Voltage Signal Conditioner; Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 857-560

Description
Voltage signal conditioner; Voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width
Description
Voltage signal conditioner; Voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Suppliers

Company
Product
Description
Supplier Links
Voltage Signal Conditioner; Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago - 53AC0560 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Signal Conditioner; Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
53AC0560
Voltage Signal Conditioner; Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 53AC0560
Voltage signal conditioner; Voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Voltage signal conditioner; Voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AC0560
Product Name Voltage Signal Conditioner; Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details