WAGO Loop-Powered Isolation Amplifier; Bipolar Current And Voltage Input Signal; Current Output Signal; Configuration Via Dip Switch; Power Via Input; 6 Mm Module Width; 2,50 Mm Wago 857-450

Description
Loop-powered isolation amplifier; Bipolar current and voltage input signal; Current output signal; Configuration via DIP switch; Power via input; 6 mm module width; 2,50 mm
Description
Loop-powered isolation amplifier; Bipolar current and voltage input signal; Current output signal; Configuration via DIP switch; Power via input; 6 mm module width; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Loop-Powered Isolation Amplifier; Bipolar Current And Voltage Input Signal; Current Output Signal; Configuration Via Dip Switch; Power Via Input; 6 Mm Module Width; 2,50 Mm Wago - 54W6507 - Newark, An Avnet Company
Chicago, IL, United States
Loop-Powered Isolation Amplifier; Bipolar Current And Voltage Input Signal; Current Output Signal; Configuration Via Dip Switch; Power Via Input; 6 Mm Module Width; 2,50 Mm Wago
54W6507
Loop-Powered Isolation Amplifier; Bipolar Current And Voltage Input Signal; Current Output Signal; Configuration Via Dip Switch; Power Via Input; 6 Mm Module Width; 2,50 Mm Wago 54W6507
Loop-powered isolation amplifier; Bipolar current and voltage input signal; Current output signal; Configuration via DIP switch; Power via input; 6 mm module width; 2,50 mm

Loop-powered isolation amplifier; Bipolar current and voltage input signal; Current output signal; Configuration via DIP switch; Power via input; 6 mm module width; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W6507
Product Name Loop-Powered Isolation Amplifier; Bipolar Current And Voltage Input Signal; Current Output Signal; Configuration Via Dip Switch; Power Via Input; 6 Mm Module Width; 2,50 Mm Wago
Unlock Full Specs
to access all available technical data

Similar Products

SnapTac® Series: Miniature Snap Fit Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details