WAGO Isolation Amplifier; Current And Voltage Input Signal; Supply Voltage Wago 857-424

Description
Isolation amplifier; Current and voltage input signal; Supply voltage: 24 VDC; 6 mm module width
Description
Isolation amplifier; Current and voltage input signal; Supply voltage: 24 VDC; 6 mm module width

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier; Current And Voltage Input Signal; Supply Voltage Wago - 53AC0559 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier; Current And Voltage Input Signal; Supply Voltage Wago
53AC0559
Isolation Amplifier; Current And Voltage Input Signal; Supply Voltage Wago 53AC0559
Isolation amplifier; Current and voltage input signal; Supply voltage: 24 VDC; 6 mm module width

Isolation amplifier; Current and voltage input signal; Supply voltage: 24 VDC; 6 mm module width

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AC0559
Product Name Isolation Amplifier; Current And Voltage Input Signal; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details