WAGO Relay Module; Nominal Input Voltage Wago 857-305

Description
Relay module; Nominal input voltage: 48 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm
Description
Relay module; Nominal input voltage: 48 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Relay Module; Nominal Input Voltage Wago - 76R6235 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module; Nominal Input Voltage Wago
76R6235
Relay Module; Nominal Input Voltage Wago 76R6235
Relay module; Nominal input voltage: 48 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm

Relay module; Nominal input voltage: 48 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R6235
Product Name Relay Module; Nominal Input Voltage Wago
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details