Relay module; Nominal input voltage: 48 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm
General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 857-305 | 2946-857-305-ND |
| Product Name | Relay module | Power Relays, Over 2 Amps |
| Mounting | DIN; DIN-35 rail | DIN |
| Relay Type | General | |
| Poles | Single Pole (SP) |