WAGO Optocoupler Module; 2-Port; Nominal Input Voltage Wago 857-1432

Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm
Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; 2-Port; Nominal Input Voltage Wago - 54T9931 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; 2-Port; Nominal Input Voltage Wago
54T9931
Optocoupler Module; 2-Port; Nominal Input Voltage Wago 54T9931
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54T9931
Product Name Optocoupler Module; 2-Port; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products