WAGO Relay Module; 2-Port; Nominal Input Voltage Wago 857-1330

Description
Relay module; 2-port; Nominal input voltage: 24 V AC/DC; 1 make contact; Limiting continuous current: 4 A; Yellow status indicator; Module width: 6 mm; 2,50 mm
Description
Relay module; 2-port; Nominal input voltage: 24 V AC/DC; 1 make contact; Limiting continuous current: 4 A; Yellow status indicator; Module width: 6 mm; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Relay Module; 2-Port; Nominal Input Voltage Wago - 07AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module; 2-Port; Nominal Input Voltage Wago
07AH1905
Relay Module; 2-Port; Nominal Input Voltage Wago 07AH1905
Relay module; 2-port; Nominal input voltage: 24 V AC/DC; 1 make contact; Limiting continuous current: 4 A; Yellow status indicator; Module width: 6 mm; 2,50 mm

Relay module; 2-port; Nominal input voltage: 24 V AC/DC; 1 make contact; Limiting continuous current: 4 A; Yellow status indicator; Module width: 6 mm; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH1905
Product Name Relay Module; 2-Port; Nominal Input Voltage Wago
Voltage Rating ? to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details