855-4105/400-101 -- SC-CT PRC 400A SRC 5A WAGO
WAGO
Sc-Ct Prc 400A Src 5A Wago
855-4105/400-101
Description
SC-CT PRC 400A SRC 5A
Description
SC-CT PRC 400A SRC 5A
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80Y0750 |
|
Product Name
|
Sc-Ct Prc 400A Src 5A Wago |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers