Plug-in current transformer; Primary rated current: 50 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 3
| WAGO | |
|---|---|
| Product Category | Current Transformers |
| Product Number | 855-301/050-103 |
| Product Name | Plug-in current transformer |
| Type / Applications | SplitCore |
| Frequency | 0.0500 to 0.0600 kHz |
| Accuracy | 3 % F.S. |