Plug-in current transformer; Primary rated current: 64 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1
| WAGO | |
|---|---|
| Product Category | Current Transformers |
| Product Number | 855-2701/064-001 |
| Product Name | Plug-in current transformer |
| Type / Applications | SplitCore |
| Frequency | 0.0500 to 0.0600 kHz |
| Accuracy | 1 % F.S. |