WAGO Fiber Optic Transceiver Modules 852-1210

Description
Transceiver Module Ethernet 1310nm 3.3V LC Duplex Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 1310nm 3.3V LC Duplex Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 2946-852-1210-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
2946-852-1210-ND
Fiber Optic Transceiver Modules 2946-852-1210-ND
Transceiver Module Ethernet 1310nm 3.3V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1310nm 3.3V LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 2946-852-1210-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

ER -100G - CFP-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details