Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WAGO
852-1106/010-000 -- INDUSTRIAL-SWITCH, 16PORT GB, BLACK METALLIC WAGO
WAGO
Industrial-Switch, 16Port Gb, Black Metallic Wago
852-1106/010-000
Description
Industrial-Switch, 16Port Gb, black metallic
Newark, An Avnet Company
Done
Description
Industrial-Switch, 16Port Gb, black metallic
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Industrial-Switch, 16Port Gb, Black Metallic Wago
65AJ9451
Industrial-Switch, 16Port Gb, Black Metallic Wago
65AJ9451
Industrial-Switch, 16Port Gb, black metallic
Industrial-Switch, 16Port Gb, black metallic
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
65AJ9451
Product Name
Industrial-Switch, 16Port Gb, Black Metallic Wago
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBD 2 connector nickel plated pins
QLC16059
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings Blue
1327G8
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2
suppliers
Amphenol Communications Solutions
PCI Express
10018783-13230ALF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
SCHURTER Inc
Msm22 Switch La No Spst 12A Ai 0Bl S0 Schurter
1241.8559
View Details