WAGO Terminal Block, Header, 6Pos, Th; Gender Wago 832-3626

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Wago - 85AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Wago
85AC3345
Terminal Block, Header, 6Pos, Th; Gender Wago 85AC3345
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:6Positions; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC3345
Product Name Terminal Block, Header, 6Pos, Th; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-FV11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details