WAGO Terminal Block, Header, 5Pos, Th; Gender Wago 832-3605

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:5Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:5Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Wago - 85AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Wago
85AC3339
Terminal Block, Header, 5Pos, Th; Gender Wago 85AC3339
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:5Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:5Positions; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC3339
Product Name Terminal Block, Header, 5Pos, Th; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details