WAGO Terminal Block, Header, 4Pos, Th; Gender Wago 832-3604

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:4Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:4Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Wago - 85AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Wago
85AC3338
Terminal Block, Header, 4Pos, Th; Gender Wago 85AC3338
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:4Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:4Positions; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC3338
Product Name Terminal Block, Header, 4Pos, Th; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-220-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details