WAGO Terminal Block, Header, 2Pos, Th; Gender Wago 832-3602

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:101.6mm; No. of Positions:2Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:832 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:101.6mm; No. of Positions:2Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:832 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block, Header, 2Pos, Th; Gender Wago (part number 85AC3336) is designed for high-performance PCB applications, featuring a through-hole vertical orientation. It supports a rated current of 76A and a rated voltage of 1kV, making it suitable for demanding power electronics applications. The terminal block utilizes innovative push-in CAGE CLAMP® technology, allowing for easy and secure connections without the need for tools. This product is part of a comprehensive range that accommodates various conductor sizes, enhancing wiring flexibility and efficiency. It is RoHS compliant, ensuring adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block, Header, 2Pos, Th; Gender Wago (part number 85AC3336) is designed for high-performance PCB applications, featuring a through-hole vertical orientation. It supports a rated current of 76A and a rated voltage of 1kV, making it suitable for demanding power electronics applications. The terminal block utilizes innovative push-in CAGE CLAMP® technology, allowing for easy and secure connections without the need for tools. This product is part of a comprehensive range that accommodates various conductor sizes, enhancing wiring flexibility and efficiency. It is RoHS compliant, ensuring adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Wago - 85AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Wago
85AC3336
Terminal Block, Header, 2Pos, Th; Gender Wago 85AC3336
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:101.6mm; No. of Positions:2Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:832 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:101.6mm; No. of Positions:2Positions; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:832 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC3336
Product Name Terminal Block, Header, 2Pos, Th; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-210-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details