WAGO Panel Mount 826-172

Description
12 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray
Request a Quote Datasheet
Description
12 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-826-172-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2946-826-172-ND
Panel Mount 2946-826-172-ND
12 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray

12 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray

Buy Now Datasheet
Feedthrough Terminal Block; 4 Mm ; Pin Spacing 7 Mm; 12-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago - 29K5437 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Terminal Block; 4 Mm ; Pin Spacing 7 Mm; 12-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago
29K5437
Feedthrough Terminal Block; 4 Mm ; Pin Spacing 7 Mm; 12-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago 29K5437
Feedthrough terminal block; 4 mm ; Pin spacing 7 mm; 12-pole; CAGE CLAMP ; 4,00 mm ; gray

Feedthrough terminal block; 4 mm ; Pin spacing 7 mm; 12-pole; CAGE CLAMP ; 4,00 mm ; gray

Supplier's Site
Panel Mount - 826-172 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
826-172
Panel Mount 826-172
FEEDTHROUGH TERMINAL BLOCK; 4 MM

FEEDTHROUGH TERMINAL BLOCK; 4 MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-826-172-ND 29K5437 826-172
Product Name Panel Mount Feedthrough Terminal Block; 4 Mm ; Pin Spacing 7 Mm; 12-Pole; Cage Clamp ; 4,00 Mm ; Gray Wago Panel Mount
Contact Size (AWG) 12 to 28 AWG 12 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details