WAGO Solder pin 806-910

Description
THT pin strip; straight; Pin spacing 5 mm; 10-pole; black
Request a Quote Datasheet
Description
THT pin strip; straight; Pin spacing 5 mm; 10-pole; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder pin - 806-910 - WAGO
Germantown, WI, United States
Solder pin
806-910
Solder pin 806-910
THT pin strip; straight; Pin spacing 5 mm; 10-pole; black

THT pin strip; straight; Pin spacing 5 mm; 10-pole; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-806-910-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-806-910-ND
Headers, Plugs and Sockets 2946-806-910-ND
"10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

"10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
PCB Headers - 2710346 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2710346
PCB Headers 2710346
WAGO 806-910 PCB Header

WAGO 806-910 PCB Header

Supplier's Site
PCB Headers - 2710345 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2710345
PCB Headers 2710345
WAGO 806-910 PCB Header

WAGO 806-910 PCB Header

Supplier's Site
Solder Pin Strip, 10Pos, 5Mm; Gender Wago - 28K2318 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pin Strip, 10Pos, 5Mm; Gender Wago
28K2318
Solder Pin Strip, 10Pos, 5Mm; Gender Wago 28K2318
SOLDER PIN STRIP, 10POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Colour:Gray; Connector Mounting:PCB Mount; Connector Retention Style:Spring Clip; Connector Type:Board to Board; No. of Contacts:10ContactsR oHS Compliant: Yes

SOLDER PIN STRIP, 10POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Colour:Gray; Connector Mounting:PCB Mount; Connector Retention Style:Spring Clip; Connector Type:Board to Board; No. of Contacts:10ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 806-910 2946-806-910-ND 2710346 28K2318
Product Name Solder pin Headers, Plugs and Sockets PCB Headers Solder Pin Strip, 10Pos, 5Mm; Gender Wago
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data