THT pin strip; straight; Pin spacing 5 mm; 4-pole; black
"4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
SOLDER PIN STRIP, 4POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 806-904 | 2946-806-904-ND | 28K2315 |
| Product Name | Solder pin | Headers, Plugs and Sockets | Solder Pin Strip, 4Pos, 5Mm; Gender Wago |
| Connector Type | Header Connector |