THT pin strip; straight; Pin spacing 5 mm; 3-pole; black
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
SOLDER PIN STRIP, 3 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 806-903 | 2946-806-903-ND | 28K2314 |
| Product Name | Solder pin | Headers, Plugs and Sockets | Solder Pin Strip, 3 Position, 5Mm; Gender Wago |
| Connector Type | Header Connector |