WAGO Solder pin 806-902

Description
THT pin strip; straight; Pin spacing 5 mm; 2-pole; black
Request a Quote Datasheet
Description
THT pin strip; straight; Pin spacing 5 mm; 2-pole; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder pin - 806-902 - WAGO
Germantown, WI, United States
Solder pin
806-902
Solder pin 806-902
THT pin strip; straight; Pin spacing 5 mm; 2-pole; black

THT pin strip; straight; Pin spacing 5 mm; 2-pole; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-806-902-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-806-902-ND
Headers, Plugs and Sockets 2946-806-902-ND
"2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Solder Pin Strip, 2 Position, 5Mm; Gender Wago - 28K2313 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pin Strip, 2 Position, 5Mm; Gender Wago
28K2313
Solder Pin Strip, 2 Position, 5Mm; Gender Wago 28K2313
SOLDER PIN STRIP, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:806 Series; Colour:Gray; Connector Mounting:PCB Mount RoHS Compliant: Yes

SOLDER PIN STRIP, 2 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:806 Series; Colour:Gray; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 806-902 2946-806-902-ND 28K2313
Product Name Solder pin Headers, Plugs and Sockets Solder Pin Strip, 2 Position, 5Mm; Gender Wago
Connector Type Header Connector
Unlock Full Specs
to access all available technical data