WAGO Terminal Blocks - Wire to Board 806-112

Description
2-CONDUCTOR PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
2-CONDUCTOR PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-806-112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-806-112-ND
Terminal Blocks - Wire to Board 2946-806-112-ND
2-CONDUCTOR PCB TERMINAL BLOCK;

2-CONDUCTOR PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Wago - 79K2248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Wago
79K2248
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Wago 79K2248
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-806-112-ND 79K2248
Product Name Terminal Blocks - Wire to Board Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.472 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminal Blocks - Wire to Board - 2946-2059-321/998-403TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details