2-conductor female connector; 1.5 mm²; Pin spacing 5 mm; 3-pole; 1,50 mm²; gray
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERMINAL BLOCK PLUGGABLE, 3POS, 24-16AWG; Product Range:806 Series; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:16AWG; Contact Plating:- RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 806-103 | 2946-806-103-ND | 79K2243 |
| Product Name | Pluggable PCB terminal block | Wire to Board | Terminal Block Pluggable, 3Pos, 24-16Awg; Product Range Wago |
| Gender | Male / Plug |