PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; Push-in CAGE CLAMP®; with test port; 1,50 mm²; gray
"6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 805-106 | 2946-805-106-ND | 805-106 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |