WAGO Terminal Block Marker Strips 794-682

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-794-682-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-794-682-ND
Terminal Block Marker Strips 2946-794-682-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wmb Marking Card; As Card; Marked; 301, 303, 305, ..., 399 And 302, 304, 306, ..., 400 (1X); Stretchable 5 - 5.2 Mm; Vertical Marking; Snap-On Type; White Wago - 76R5584 - Newark, An Avnet Company
Chicago, IL, United States
Wmb Marking Card; As Card; Marked; 301, 303, 305, ..., 399 And 302, 304, 306, ..., 400 (1X); Stretchable 5 - 5.2 Mm; Vertical Marking; Snap-On Type; White Wago
76R5584
Wmb Marking Card; As Card; Marked; 301, 303, 305, ..., 399 And 302, 304, 306, ..., 400 (1X); Stretchable 5 - 5.2 Mm; Vertical Marking; Snap-On Type; White Wago 76R5584
WMB marking card; as card; MARKED; 301, 303, 305, ..., 399 and 302, 304, 306, ..., 400 (1x); stretchable 5 - 5.2 mm; Vertical marking; snap-on type; white

WMB marking card; as card; MARKED; 301, 303, 305, ..., 399 and 302, 304, 306, ..., 400 (1x); stretchable 5 - 5.2 mm; Vertical marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-794-682-ND 76R5584
Product Name Terminal Block Marker Strips Wmb Marking Card; As Card; Marked; 301, 303, 305, ..., 399 And 302, 304, 306, ..., 400 (1X); Stretchable 5 - 5.2 Mm; Vertical Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details