WAGO Rel-E, Dc 24V Wago 788-902

Description
REL-E, DC 24V
Description
REL-E, DC 24V

Suppliers

Company
Product
Description
Supplier Links
Rel-E, Dc 24V Wago - 45AK7900 - Newark, An Avnet Company
Chicago, IL, United States
Rel-E, Dc 24V Wago
45AK7900
Rel-E, Dc 24V Wago 45AK7900
REL-E, DC 24V

REL-E, DC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AK7900
Product Name Rel-E, Dc 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details