WAGO Solid-State Relay Module; Nominal Input Voltage Wago 788-721

Description
Solid-state relay module; Nominal input voltage: 24 V AC/DC; Output voltage range: 24 230 VAC; Limiting continuous current: 4 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray
Description
Solid-state relay module; Nominal input voltage: 24 V AC/DC; Output voltage range: 24 230 VAC; Limiting continuous current: 4 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 54W6335 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
54W6335
Solid-State Relay Module; Nominal Input Voltage Wago 54W6335
Solid-state relay module; Nominal input voltage: 24 V AC/DC; Output voltage range: 24 230 VAC; Limiting continuous current: 4 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Solid-state relay module; Nominal input voltage: 24 V AC/DC; Output voltage range: 24 230 VAC; Limiting continuous current: 4 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W6335
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating ? to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22024-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details