WAGO Solid-State Relay Module; Nominal Input Voltage Wago 788-720

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 240 VAC; Limiting continuous current: 1 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 240 VAC; Limiting continuous current: 1 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 62T1571 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
62T1571
Solid-State Relay Module; Nominal Input Voltage Wago 62T1571
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 240 VAC; Limiting continuous current: 1 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 240 VAC; Limiting continuous current: 1 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 15 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1571
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details