WAGO Solid-State Relay Module; Nominal Input Voltage Wago 788-700

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Suppliers

Company
Product
Description
Supplier Links
Solid-State Relay Module; Nominal Input Voltage Wago - 62T1569 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relay Module; Nominal Input Voltage Wago
62T1569
Solid-State Relay Module; Nominal Input Voltage Wago 62T1569
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1569
Product Name Solid-State Relay Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details