WAGO Rel-E Ac 24V Wago 788-170

Description
REL-E AC 24V
Description
REL-E AC 24V

Suppliers

Company
Product
Description
Supplier Links
Rel-E Ac 24V Wago - 76R4889 - Newark, An Avnet Company
Chicago, IL, United States
Rel-E Ac 24V Wago
76R4889
Rel-E Ac 24V Wago 76R4889
REL-E AC 24V

REL-E AC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R4889
Product Name Rel-E Ac 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details