WAGO Operation Status Indicator, 12 To 24Vdc; Module Lens Colour Wago 788-120

Description
OPERATION STATUS INDICATOR, 12 TO 24VDC; Module Lens Colour:-; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
OPERATION STATUS INDICATOR, 12 TO 24VDC; Module Lens Colour:-; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operation Status Indicator, 12 To 24Vdc; Module Lens Colour Wago - 28K2298 - Newark, An Avnet Company
Chicago, IL, United States
Operation Status Indicator, 12 To 24Vdc; Module Lens Colour Wago
28K2298
Operation Status Indicator, 12 To 24Vdc; Module Lens Colour Wago 28K2298
OPERATION STATUS INDICATOR, 12 TO 24VDC; Module Lens Colour:-; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:-; Coil Type:DC RoHS Compliant: Yes

OPERATION STATUS INDICATOR, 12 TO 24VDC; Module Lens Colour:-; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28K2298
Product Name Operation Status Indicator, 12 To 24Vdc; Module Lens Colour Wago
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details