WAGO Terminal Block, Din Rail, 22-12Awg; No. Of Positions Wago 788-100

Description
TERMINAL BLOCK, DIN RAIL, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 22-12Awg; No. Of Positions Wago - 79K2240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 22-12Awg; No. Of Positions Wago
79K2240
Terminal Block, Din Rail, 22-12Awg; No. Of Positions Wago 79K2240
TERMINAL BLOCK, DIN RAIL, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 79K2240
Product Name Terminal Block, Din Rail, 22-12Awg; No. Of Positions Wago
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details