WAGO Ac-Dc Conv, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Output Type Wago 787-912

Description
AC-DC CONV, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Output Type:Fixed; No. of Outputs:1; Output Voltage:24VDC; Output Current:2A; Power Rating:48W; Input Voltage:85VAC to 264VAC / 90VDC to 250VDC; Length:90mm; Width:38mm RoHS Compliant: NA
Description
AC-DC CONV, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Output Type:Fixed; No. of Outputs:1; Output Voltage:24VDC; Output Current:2A; Power Rating:48W; Input Voltage:85VAC to 264VAC / 90VDC to 250VDC; Length:90mm; Width:38mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Conv, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Output Type Wago - 29K5252 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Output Type Wago
29K5252
Ac-Dc Conv, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Output Type Wago 29K5252
AC-DC CONV, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Output Type:Fixed; No. of Outputs:1; Output Voltage:24VDC; Output Current:2A; Power Rating:48W; Input Voltage:85VAC to 264VAC / 90VDC to 250VDC; Length:90mm; Width:38mm RoHS Compliant: NA

AC-DC CONV, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Output Type:Fixed; No. of Outputs:1; Output Voltage:24VDC; Output Current:2A; Power Rating:48W; Input Voltage:85VAC to 264VAC / 90VDC to 250VDC; Length:90mm; Width:38mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K5252
Product Name Ac-Dc Conv, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Output Type Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Paladin Daughtercard - 130-4182-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details