WAGO Lead-Acid Agm Battery Module; 24 Vdc Input Voltage; 40 A Output Current; 12 Ah Capacity; With Battery Control; 10,00 Mm Wago 787-873

Description
Lead-acid AGM battery module; 24 VDC input voltage; 40 A output current; 12 Ah capacity; with battery control; 10,00 mm
Description
Lead-acid AGM battery module; 24 VDC input voltage; 40 A output current; 12 Ah capacity; with battery control; 10,00 mm

Suppliers

Company
Product
Description
Supplier Links
Lead-Acid Agm Battery Module; 24 Vdc Input Voltage; 40 A Output Current; 12 Ah Capacity; With Battery Control; 10,00 Mm Wago - 54W8476 - Newark, An Avnet Company
Chicago, IL, United States
Lead-Acid Agm Battery Module; 24 Vdc Input Voltage; 40 A Output Current; 12 Ah Capacity; With Battery Control; 10,00 Mm Wago
54W8476
Lead-Acid Agm Battery Module; 24 Vdc Input Voltage; 40 A Output Current; 12 Ah Capacity; With Battery Control; 10,00 Mm Wago 54W8476
Lead-acid AGM battery module; 24 VDC input voltage; 40 A output current; 12 Ah capacity; with battery control; 10,00 mm

Lead-acid AGM battery module; 24 VDC input voltage; 40 A output current; 12 Ah capacity; with battery control; 10,00 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W8476
Product Name Lead-Acid Agm Battery Module; 24 Vdc Input Voltage; 40 A Output Current; 12 Ah Capacity; With Battery Control; 10,00 Mm Wago
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details