WAGO Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 20 A Output Current; Topboost + Powerboost; Linemonitor; Dc Ok Signal; 2,50 Mm Wago 787-852

Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm
Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 20 A Output Current; Topboost + Powerboost; Linemonitor; Dc Ok Signal; 2,50 Mm Wago - 76R4871 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 20 A Output Current; Topboost + Powerboost; Linemonitor; Dc Ok Signal; 2,50 Mm Wago
76R4871
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 20 A Output Current; Topboost + Powerboost; Linemonitor; Dc Ok Signal; 2,50 Mm Wago 76R4871
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm

Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R4871
Product Name Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 20 A Output Current; Topboost + Powerboost; Linemonitor; Dc Ok Signal; 2,50 Mm Wago
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details