WAGO Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 10 A Output Current; Topboost + Powerboost; Dc Ok Contact; 2,50 Mm Wago 787-840

Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; DC OK contact; 2,50 mm
Description
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; DC OK contact; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 10 A Output Current; Topboost + Powerboost; Dc Ok Contact; 2,50 Mm Wago - 76R4867 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 10 A Output Current; Topboost + Powerboost; Dc Ok Contact; 2,50 Mm Wago
76R4867
Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 10 A Output Current; Topboost + Powerboost; Dc Ok Contact; 2,50 Mm Wago 76R4867
Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; DC OK contact; 2,50 mm

Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; DC OK contact; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R4867
Product Name Switched-Mode Power Supply; Pro; 3-Phase; 24 Vdc Output Voltage; 10 A Output Current; Topboost + Powerboost; Dc Ok Contact; 2,50 Mm Wago
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details