Switched-mode power supply; Pro; 1-phase; 12 VDC output voltage; 15 A output current; TopBoost + PowerBoost; DC OK contact
AC/DC DIN RAIL SUPPLY 12V 180W
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 787-831 | 2946-787-831-ND |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies |
| Form Factor | DIN Rail | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 15 amps | 15 amps |
| DC Output Power | 180 watts |