WAGO Switched-Mode Power Supply; Pro; 1-Phase; 12 Vdc Output Voltage; 6 A Output Current; Topboost + Powerboost; Dc Ok Contact Wago 787-819

Description
Switched-mode power supply; Pro; 1-phase; 12 VDC output voltage; 6 A output current; TopBoost + PowerBoost; DC OK contact
Description
Switched-mode power supply; Pro; 1-phase; 12 VDC output voltage; 6 A output current; TopBoost + PowerBoost; DC OK contact

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Pro; 1-Phase; 12 Vdc Output Voltage; 6 A Output Current; Topboost + Powerboost; Dc Ok Contact Wago - 62T1559 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Pro; 1-Phase; 12 Vdc Output Voltage; 6 A Output Current; Topboost + Powerboost; Dc Ok Contact Wago
62T1559
Switched-Mode Power Supply; Pro; 1-Phase; 12 Vdc Output Voltage; 6 A Output Current; Topboost + Powerboost; Dc Ok Contact Wago 62T1559
Switched-mode power supply; Pro; 1-phase; 12 VDC output voltage; 6 A output current; TopBoost + PowerBoost; DC OK contact

Switched-mode power supply; Pro; 1-phase; 12 VDC output voltage; 6 A output current; TopBoost + PowerBoost; DC OK contact

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1559
Product Name Switched-Mode Power Supply; Pro; 1-Phase; 12 Vdc Output Voltage; 6 A Output Current; Topboost + Powerboost; Dc Ok Contact Wago
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details