WAGO Redundancy module 787-785/000-040

Description
Redundancy Module; 2 x 9 … 54 VDC input voltage; 2 x 40 A input current; 9–54 VDC output voltage; 76 A output current
Request a Quote Datasheet
Description
Redundancy Module; 2 x 9 … 54 VDC input voltage; 2 x 40 A input current; 9–54 VDC output voltage; 76 A output current
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redundancy module - 787-785/000-040 - WAGO
Germantown, WI, United States
Redundancy module
787-785/000-040
Redundancy module 787-785/000-040
Redundancy Module; 2 x 9 … 54 VDC input voltage; 2 x 40 A input current; 9–54 VDC output voltage; 76 A output current

Redundancy Module; 2 x 9 … 54 VDC input voltage; 2 x 40 A input current; 9–54 VDC output voltage; 76 A output current

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-785/000-040-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-785/000-040-ND
Industrial, DIN Rail Power Supplies 2946-787-785/000-040-ND
DC/DC DIN RAIL SUPPLY 24V 1824W

DC/DC DIN RAIL SUPPLY 24V 1824W

Buy Now Datasheet
Redundancy Module, Power Supply; For Use With Wago - 39AH7148 - Newark, An Avnet Company
Chicago, IL, United States
Redundancy Module, Power Supply; For Use With Wago
39AH7148
Redundancy Module, Power Supply; For Use With Wago 39AH7148
REDUNDANCY MODULE, POWER SUPPLY; For Use With:WAGO 787 Series Power Supplies; Accessory Type:Redundancy Module; Product Range:787 Series RoHS Compliant: Yes

REDUNDANCY MODULE, POWER SUPPLY; For Use With:WAGO 787 Series Power Supplies; Accessory Type:Redundancy Module; Product Range:787 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 787-785/000-040 2946-787-785/000-040-ND 39AH7148
Product Name Redundancy module Industrial, DIN Rail Power Supplies Redundancy Module, Power Supply; For Use With Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps 76 amps
DC Output Power 1824 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-821 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers