WAGO Switched-Mode Power Supply; Eco; 3-Phase; 24 Vdc Output Voltage; 6.25 A Output Current; Dc Ok Contact Rohs Compliant Wago 787-738

Description
Switched-mode power supply; Eco; 3-phase; 24 VDC output voltage; 6.25 A output current; DC OK contact RoHS Compliant: Yes
Description
Switched-mode power supply; Eco; 3-phase; 24 VDC output voltage; 6.25 A output current; DC OK contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Eco; 3-Phase; 24 Vdc Output Voltage; 6.25 A Output Current; Dc Ok Contact Rohs Compliant Wago - 80Y0455 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Eco; 3-Phase; 24 Vdc Output Voltage; 6.25 A Output Current; Dc Ok Contact Rohs Compliant Wago
80Y0455
Switched-Mode Power Supply; Eco; 3-Phase; 24 Vdc Output Voltage; 6.25 A Output Current; Dc Ok Contact Rohs Compliant Wago 80Y0455
Switched-mode power supply; Eco; 3-phase; 24 VDC output voltage; 6.25 A output current; DC OK contact RoHS Compliant: Yes

Switched-mode power supply; Eco; 3-phase; 24 VDC output voltage; 6.25 A output current; DC OK contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0455
Product Name Switched-Mode Power Supply; Eco; 3-Phase; 24 Vdc Output Voltage; 6.25 A Output Current; Dc Ok Contact Rohs Compliant Wago
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details