WAGO Switched-Mode Power Supply; Eco; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; 6,00 Mm Rohs Compliant Wago 787-736

Description
Switched-mode power supply; Eco; 1-phase; 24 VDC output voltage; 40 A output current; 6,00 mm RoHS Compliant: Yes
Description
Switched-mode power supply; Eco; 1-phase; 24 VDC output voltage; 40 A output current; 6,00 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Eco; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; 6,00 Mm Rohs Compliant Wago - 07AH1880 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Eco; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; 6,00 Mm Rohs Compliant Wago
07AH1880
Switched-Mode Power Supply; Eco; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; 6,00 Mm Rohs Compliant Wago 07AH1880
Switched-mode power supply; Eco; 1-phase; 24 VDC output voltage; 40 A output current; 6,00 mm RoHS Compliant: Yes

Switched-mode power supply; Eco; 1-phase; 24 VDC output voltage; 40 A output current; 6,00 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH1880
Product Name Switched-Mode Power Supply; Eco; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; 6,00 Mm Rohs Compliant Wago
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details