DC/DC Converter; 48 VDC input voltage; 24 VDC output voltage; 0.5 A output current; DC OK contact
DC/DC DIN RAIL SUPPLY 24V 12W
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 787-2803 | 2946-787-2803-ND |
| Product Name | DC/DC converter | Industrial, DIN Rail Power Supplies |
| Form Factor | DIN Rail | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 0.5000 amps | 0.5000 amps |